ISOLATOR: Rubber
WASHER: Stainless Steel
APPLICATIONS:
• MEDICAL INSTRUMENTS, MEASURING INSTRUMENTS
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V12Z58MK100803W |
| Product Name | Rubber Feet (Metric) |
| Application | Vibration Isolation |
| Type | Compression Mount |
| Features | Anchoring Holes |
| Thickness | 0.31 inch (8.00 mm) |