Advanced Antivibration Components - AAC Rubber Feet (Metric) V12Z58MCK121006

Description
ISOLATOR: (60 ±5 Durometer) Rubber WASHER: Steel, Zinc Plated APPLICATIONS: • ...CK.. TYPE: MEDICAL INSTRUMENTS, MEASURING INSTRUMENTS • ...UK.. TYPE: OFFICE UTILITIES, OFFICE AUTOMATION APPLIANCES
Description
ISOLATOR: (60 ±5 Durometer) Rubber WASHER: Steel, Zinc Plated APPLICATIONS: • ...CK.. TYPE: MEDICAL INSTRUMENTS, MEASURING INSTRUMENTS • ...UK.. TYPE: OFFICE UTILITIES, OFFICE AUTOMATION APPLIANCES

Suppliers

Company
Product
Description
Supplier Links
Rubber Feet (Metric) - V12Z58MCK121006 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Rubber Feet (Metric)
V12Z58MCK121006
Rubber Feet (Metric) V12Z58MCK121006
ISOLATOR: (60 ±5 Durometer) Rubber WASHER: Steel, Zinc Plated APPLICATIONS: • ...CK.. TYPE: MEDICAL INSTRUMENTS, MEASURING INSTRUMENTS • ...UK.. TYPE: OFFICE UTILITIES, OFFICE AUTOMATION APPLIANCES

ISOLATOR: (60 ±5 Durometer) Rubber

WASHER: Steel, Zinc Plated

APPLICATIONS:

• ...CK.. TYPE: MEDICAL INSTRUMENTS, MEASURING INSTRUMENTS
• ...UK.. TYPE: OFFICE UTILITIES, OFFICE AUTOMATION APPLIANCES

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z58MCK121006
Product Name Rubber Feet (Metric)
Application Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Thickness 0.24 inch (6.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Fixed Damper - FD - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Mount Size (To Machine) 0.35 to 0.79 inch (9.00 to 20.00 mm)
View Details
Metal Swivel Base Stud Mount Leveling Foot - HVTL-00 - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Swivel Heads; Threaded Stud
View Details
Wire Rope Isolator -  - Isotech, Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
View Details