Advanced Antivibration Components - AAC Base Vibration Mount - Bell Shaped (Metric) V12Z56M092C1645

Description
HOUSING: Steel, Zinc Plated ISOLATOR:Natural Rubber / Styrene-Butadiene Rubber Compound FOR LOADS UP TO: 1235 kgf (2723 lb.)
Description
HOUSING: Steel, Zinc Plated ISOLATOR:Natural Rubber / Styrene-Butadiene Rubber Compound FOR LOADS UP TO: 1235 kgf (2723 lb.)

Suppliers

Company
Product
Description
Supplier Links
Base Vibration Mount - Bell Shaped (Metric) - V12Z56M092C1645 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Base Vibration Mount - Bell Shaped (Metric)
V12Z56M092C1645
Base Vibration Mount - Bell Shaped (Metric) V12Z56M092C1645
HOUSING: Steel, Zinc Plated ISOLATOR:Natural Rubber / Styrene-Butadiene Rubber Compound FOR LOADS UP TO: 1235 kgf (2723 lb.)

HOUSING: Steel, Zinc Plated

ISOLATOR:Natural Rubber / Styrene-Butadiene Rubber Compound

FOR LOADS UP TO: 1235 kgf (2723 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z56M092C1645
Product Name Base Vibration Mount - Bell Shaped (Metric)
Application Vibration Isolation
Type Bell Shape Mount
Features Anchoring Holes
Load Capacity 778.37 lbs (353.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
End Cap - NDEQ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Leveling
Type Compression Mount
Features Metric
View Details
High Value Series Stud Style Extended Length with Elastomer Pad - Steel with Nickel Finish - HVEP301S3 - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
Spring Floor Mounted Non-Seismic Isolator - CT-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details