HOUSING WITH WELDED NUT: Steel, Zinc Plated
ISOLATOR: Natural Rubber / Styrene-Butadiene Rubber Compound
FOR LOADS UP TO: 887 kgf (1956 lb.)
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V12Z55M150M1660 |
| Product Name | Base Vibration Mount - Bell Shaped (Metric) |
| Application | Vibration Isolation |
| Type | Bell Shape Mount |
| Features | Anchoring Holes |
| Load Capacity | 1124.55 lbs (510.00 kg) |