Advanced Antivibration Components - AAC Base Vibration Mount - Bell Shaped (Metric) V12Z55M092M1245

Description
HOUSING WITH WELDED NUT: Steel, Zinc Plated ISOLATOR: Natural Rubber / Styrene-Butadiene Rubber Compound FOR LOADS UP TO: 887 kgf (1956 lb.)
Description
HOUSING WITH WELDED NUT: Steel, Zinc Plated ISOLATOR: Natural Rubber / Styrene-Butadiene Rubber Compound FOR LOADS UP TO: 887 kgf (1956 lb.)

Suppliers

Company
Product
Description
Supplier Links
Base Vibration Mount - Bell Shaped (Metric) - V12Z55M092M1245 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Base Vibration Mount - Bell Shaped (Metric)
V12Z55M092M1245
Base Vibration Mount - Bell Shaped (Metric) V12Z55M092M1245
HOUSING WITH WELDED NUT: Steel, Zinc Plated ISOLATOR: Natural Rubber / Styrene-Butadiene Rubber Compound FOR LOADS UP TO: 887 kgf (1956 lb.)

HOUSING WITH WELDED NUT: Steel, Zinc Plated

ISOLATOR: Natural Rubber / Styrene-Butadiene Rubber Compound

FOR LOADS UP TO: 887 kgf (1956 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z55M092M1245
Product Name Base Vibration Mount - Bell Shaped (Metric)
Application Vibration Isolation
Type Bell Shape Mount
Features Anchoring Holes
Load Capacity 778.37 lbs (353.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1623218 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 260.19 lbs (118.00 kg)
Thickness 1.38 inch (35.00 mm)
View Details
High Value Series Stud Style Extended Length with Elastomer Pad - Steel with Nickel Finish - HVEP311S3 - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
2.34
Specs
Application Vibration Isolation
Load Capacity 17.00 lbs (7.71 kg)
Thickness 0.63 inch (16.00 mm)
View Details