Advanced Antivibration Components - AAC Base Vibration Mount - Bell Shaped (Metric) V12Z55M062M1245

Description
HOUSING WITH WELDED NUT: Steel, Zinc Plated ISOLATOR: Natural Rubber / Styrene-Butadiene Rubber Compound FOR LOADS UP TO: 887 kgf (1956 lb.)
Description
HOUSING WITH WELDED NUT: Steel, Zinc Plated ISOLATOR: Natural Rubber / Styrene-Butadiene Rubber Compound FOR LOADS UP TO: 887 kgf (1956 lb.)

Suppliers

Company
Product
Description
Supplier Links
Base Vibration Mount - Bell Shaped (Metric) - V12Z55M062M1245 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Base Vibration Mount - Bell Shaped (Metric)
V12Z55M062M1245
Base Vibration Mount - Bell Shaped (Metric) V12Z55M062M1245
HOUSING WITH WELDED NUT: Steel, Zinc Plated ISOLATOR: Natural Rubber / Styrene-Butadiene Rubber Compound FOR LOADS UP TO: 887 kgf (1956 lb.)

HOUSING WITH WELDED NUT: Steel, Zinc Plated

ISOLATOR: Natural Rubber / Styrene-Butadiene Rubber Compound

FOR LOADS UP TO: 887 kgf (1956 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z55M062M1245
Product Name Base Vibration Mount - Bell Shaped (Metric)
Application Vibration Isolation
Type Bell Shape Mount
Features Anchoring Holes
Load Capacity 432.18 lbs (196.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Screw Dampers - SCD - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 51.70 to 101.16 lbs (23.45 to 45.88 kg)
View Details
Original Series Stud Style – Stainless Steel Base - Stainless Steel Stud - SSPM20S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Vibration Isolator - QFFN-Neoprene-Isolator - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details