Advanced Antivibration Components - AAC Foot Mount (Metric) V12Z39M040032

Description
SCREW: Steel, Zinc Plated ISOLATOR: PVC Black FOR LOADS UP TO: 153 kgf (337 lb.) FEATURES: • Stud is fixed to the base • Antislip Base
Description
SCREW: Steel, Zinc Plated ISOLATOR: PVC Black FOR LOADS UP TO: 153 kgf (337 lb.) FEATURES: • Stud is fixed to the base • Antislip Base

Suppliers

Company
Product
Description
Supplier Links
Foot Mount (Metric) - V12Z39M040032 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Foot Mount (Metric)
V12Z39M040032
Foot Mount (Metric) V12Z39M040032
SCREW: Steel, Zinc Plated ISOLATOR: PVC Black FOR LOADS UP TO: 153 kgf (337 lb.) FEATURES: • Stud is fixed to the base • Antislip Base

SCREW: Steel, Zinc Plated

ISOLATOR: PVC Black

FOR LOADS UP TO: 153 kgf (337 lb.)

FEATURES:

• Stud is fixed to the base
• Antislip Base

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z39M040032
Product Name Foot Mount (Metric)
Application Vibration Isolation
Type Compression Mount
Features Threaded Stud
Load Capacity 224.91 lbs (102.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1263983 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 315.31 lbs (143.00 kg)
Thickness 1.65 inch (42.00 mm)
View Details
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/2-13 Threads, 1.875 in Base Diameter - HVTL-25 - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Swivel Heads; Threaded Stud
View Details
Urethane Cylindrical vibration Mount with steel zinc plated fastener - A10Z60-MB1U0452 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 4.00 lbs (1.81 kg)
View Details