Advanced Antivibration Components - AAC Foot Mount - 50 mm Base (Metric) V12Z38M05016312C

Description
SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball ISOLATOR: Polyamide, Fiberglass Reinforced FOR LOADS UP TO: 510 kgf (1124 lb.) FEATURES: • Base not assembled with spindle • Antislip Base • Approx. 15° Lateral Adjustment
Description
SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball ISOLATOR: Polyamide, Fiberglass Reinforced FOR LOADS UP TO: 510 kgf (1124 lb.) FEATURES: • Base not assembled with spindle • Antislip Base • Approx. 15° Lateral Adjustment

Suppliers

Company
Product
Description
Supplier Links
Foot Mount - 50 mm Base (Metric) - V12Z38M05016312C - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Foot Mount - 50 mm Base (Metric)
V12Z38M05016312C
Foot Mount - 50 mm Base (Metric) V12Z38M05016312C
SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball ISOLATOR: Polyamide, Fiberglass Reinforced FOR LOADS UP TO: 510 kgf (1124 lb.) FEATURES: • Base not assembled with spindle • Antislip Base • Approx. 15° Lateral Adjustment

SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball

ISOLATOR: Polyamide, Fiberglass Reinforced

FOR LOADS UP TO: 510 kgf (1124 lb.)

FEATURES:

• Base not assembled with spindle
• Antislip Base
• Approx. 15° Lateral Adjustment

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z38M05016312C
Product Name Foot Mount - 50 mm Base (Metric)
Application Vibration Isolation
Type Compression Mount
Features Threaded Stud
Load Capacity 1124.55 lbs (510.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

SELF ADJUSTING LEVELING GLIDE - SAJ30-12-6M10 - SAJ30-12-6M10 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Threaded Stud
View Details
Threaded Leveling Mounts - 32676 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
End Cap - NDEQ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Leveling
Type Compression Mount
Features Metric
View Details