SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball
ISOLATOR: Polyamide, Fiberglass Reinforced
FOR LOADS UP TO: 510 kgf (1124 lb.)
FEATURES:
• Base not assembled with spindle
• Antislip Base
• Approx. 15° Lateral Adjustment
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V12Z38M05009310X |
| Product Name | Foot Mount - 50 mm Base (Metric) |
| Application | Vibration Isolation |
| Type | Compression Mount |
| Features | Threaded Stud |
| Load Capacity | 1124.55 lbs (510.00 kg) |