Advanced Antivibration Components - AAC Foot Mount - 40 mm Base (Metric) V12Z38M04011216C

Description
SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball ISOLATOR: Polyamide, Fiberglass Reinforced FOR LOADS UP TO: 510 kgf (1124 lb.) FEATURES: • Base not assembled with spindle • Antislip Base • Approx. 15° Lateral Adjustment
Description
SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball ISOLATOR: Polyamide, Fiberglass Reinforced FOR LOADS UP TO: 510 kgf (1124 lb.) FEATURES: • Base not assembled with spindle • Antislip Base • Approx. 15° Lateral Adjustment

Suppliers

Company
Product
Description
Supplier Links
Foot Mount - 40 mm Base (Metric) - V12Z38M04011216C - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Foot Mount - 40 mm Base (Metric)
V12Z38M04011216C
Foot Mount - 40 mm Base (Metric) V12Z38M04011216C
SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball ISOLATOR: Polyamide, Fiberglass Reinforced FOR LOADS UP TO: 510 kgf (1124 lb.) FEATURES: • Base not assembled with spindle • Antislip Base • Approx. 15° Lateral Adjustment

SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball

ISOLATOR: Polyamide, Fiberglass Reinforced

FOR LOADS UP TO: 510 kgf (1124 lb.)

FEATURES:

• Base not assembled with spindle
• Antislip Base
• Approx. 15° Lateral Adjustment

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z38M04011216C
Product Name Foot Mount - 40 mm Base (Metric)
Application Vibration Isolation
Type Compression Mount
Features Threaded Stud
Load Capacity 1124.55 lbs (510.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Anti Vibration Mountings (Single) - TC-VIBY - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 0.00 to 1699.49 lbs (0.00 to 770.74 kg)
View Details
High Value Series Stud Style Extended Length with Elastomer Pad - Steel with Nickel Finish - HVEP307S3 - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
Spring Floor Mounted Non-Seismic Isolator - CAL-Aluminum-Housed-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details