Advanced Antivibration Components - AAC Foot Mount - 40 mm Base (Metric) V12Z38M04009612X

Description
SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball ISOLATOR: Polyamide, Fiberglass Reinforced FOR LOADS UP TO: 510 kgf (1124 lb.) FEATURES: • Base not assembled with spindle • Antislip Base • Approx. 15° Lateral Adjustment
Description
SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball ISOLATOR: Polyamide, Fiberglass Reinforced FOR LOADS UP TO: 510 kgf (1124 lb.) FEATURES: • Base not assembled with spindle • Antislip Base • Approx. 15° Lateral Adjustment

Suppliers

Company
Product
Description
Supplier Links
Foot Mount - 40 mm Base (Metric) - V12Z38M04009612X - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Foot Mount - 40 mm Base (Metric)
V12Z38M04009612X
Foot Mount - 40 mm Base (Metric) V12Z38M04009612X
SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball ISOLATOR: Polyamide, Fiberglass Reinforced FOR LOADS UP TO: 510 kgf (1124 lb.) FEATURES: • Base not assembled with spindle • Antislip Base • Approx. 15° Lateral Adjustment

SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball

ISOLATOR: Polyamide, Fiberglass Reinforced

FOR LOADS UP TO: 510 kgf (1124 lb.)

FEATURES:

• Base not assembled with spindle
• Antislip Base
• Approx. 15° Lateral Adjustment

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z38M04009612X
Product Name Foot Mount - 40 mm Base (Metric)
Application Vibration Isolation
Type Compression Mount
Features Threaded Stud
Load Capacity 1124.55 lbs (510.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1263921 - RS Components, Ltd.
Specs
Application Vibration Isolation
Features Stainless Steel
Load Capacity 363.82 lbs (165.00 kg)
View Details
Socket Mount Leveling Feet - HVL-6 - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Socket
Features Swivel Heads
View Details
2.98
Specs
Application Vibration Isolation
Load Capacity 40.00 lbs (18.14 kg)
Thickness 1.01 inch (25.78 mm)
View Details