Advanced Antivibration Components - AAC Hourglass Vibration Mount (Metric) V12Z09MMM403020L

Description
FASTENERS: Steel, Zinc Plated. ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS UP TO: 3 to 102 kgf (6.61 to 225 lb.) FOR SHEAR LOADS OF: 0.8 to 8.2 kgf (1.76 to 18.1 lb.)
Description
FASTENERS: Steel, Zinc Plated. ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS UP TO: 3 to 102 kgf (6.61 to 225 lb.) FOR SHEAR LOADS OF: 0.8 to 8.2 kgf (1.76 to 18.1 lb.)

Suppliers

Company
Product
Description
Supplier Links
Hourglass Vibration Mount (Metric) - V12Z09MMM403020L - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Hourglass Vibration Mount (Metric)
V12Z09MMM403020L
Hourglass Vibration Mount (Metric) V12Z09MMM403020L
FASTENERS: Steel, Zinc Plated. ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS UP TO: 3 to 102 kgf (6.61 to 225 lb.) FOR SHEAR LOADS OF: 0.8 to 8.2 kgf (1.76 to 18.1 lb.)

FASTENERS: Steel, Zinc Plated.

ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound.

FOR COMPRESSION LOADS UP TO: 3 to 102 kgf (6.61 to 225 lb.)

FOR SHEAR LOADS OF: 0.8 to 8.2 kgf (1.76 to 18.1 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z09MMM403020L
Product Name Hourglass Vibration Mount (Metric)
Application Vibration Isolation
Type Hourglass Mount
Features Threaded Stud
Load Capacity 224.91 lbs (102.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1623234 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 140.02 lbs (63.50 kg)
Thickness 0.59 inch (15.00 mm)
View Details
Original Series Stud Style Extended Length - Steel - P311S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Adjustable Clamp Heels - 47211 - Jergens, Inc.
Specs
Features Metric; Threaded Stud
View Details
15mm Width X 15mm Length X 3mm Thick Silicone Gel Chip With Good Chemical Resistance - A10Z62MGC3 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
View Details