Advanced Antivibration Components - AAC Hourglass Vibration Mount (Metric) V12Z09MMM302023

Description
FASTENERS: Steel, Zinc Plated. ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS UP TO: 3 to 102 kgf (6.61 to 225 lb.) FOR SHEAR LOADS OF: 0.8 to 8.2 kgf (1.76 to 18.1 lb.)
Description
FASTENERS: Steel, Zinc Plated. ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS UP TO: 3 to 102 kgf (6.61 to 225 lb.) FOR SHEAR LOADS OF: 0.8 to 8.2 kgf (1.76 to 18.1 lb.)

Suppliers

Company
Product
Description
Supplier Links
Hourglass Vibration Mount (Metric) - V12Z09MMM302023 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Hourglass Vibration Mount (Metric)
V12Z09MMM302023
Hourglass Vibration Mount (Metric) V12Z09MMM302023
FASTENERS: Steel, Zinc Plated. ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS UP TO: 3 to 102 kgf (6.61 to 225 lb.) FOR SHEAR LOADS OF: 0.8 to 8.2 kgf (1.76 to 18.1 lb.)

FASTENERS: Steel, Zinc Plated.

ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound.

FOR COMPRESSION LOADS UP TO: 3 to 102 kgf (6.61 to 225 lb.)

FOR SHEAR LOADS OF: 0.8 to 8.2 kgf (1.76 to 18.1 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z09MMM302023
Product Name Hourglass Vibration Mount (Metric)
Application Vibration Isolation
Type Hourglass Mount
Features Threaded Stud
Load Capacity 134.50 lbs (61.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Tapped) - VD5 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.78 to 777.81 lbs (8.97 to 352.75 kg)
View Details
Original Series Socket Style – Stainless Steel - SSPM20B - Vlier
Specs
Application Leveling
Type Socket
Features Stainless Steel; Swivel Heads
View Details
Vibration Isolator - TRK-Thrust-Restraint - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details