Advanced Antivibration Components - AAC Hourglass Vibration Mount (Metric) V12Z09MMM121510

Description
FASTENERS: Steel, Zinc Plated. ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS UP TO: 3 to 102 kgf (6.61 to 225 lb.) FOR SHEAR LOADS OF: 0.8 to 8.2 kgf (1.76 to 18.1 lb.)
Description
FASTENERS: Steel, Zinc Plated. ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS UP TO: 3 to 102 kgf (6.61 to 225 lb.) FOR SHEAR LOADS OF: 0.8 to 8.2 kgf (1.76 to 18.1 lb.)

Suppliers

Company
Product
Description
Supplier Links
Hourglass Vibration Mount (Metric) - V12Z09MMM121510 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Hourglass Vibration Mount (Metric)
V12Z09MMM121510
Hourglass Vibration Mount (Metric) V12Z09MMM121510
FASTENERS: Steel, Zinc Plated. ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS UP TO: 3 to 102 kgf (6.61 to 225 lb.) FOR SHEAR LOADS OF: 0.8 to 8.2 kgf (1.76 to 18.1 lb.)

FASTENERS: Steel, Zinc Plated.

ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound.

FOR COMPRESSION LOADS UP TO: 3 to 102 kgf (6.61 to 225 lb.)

FOR SHEAR LOADS OF: 0.8 to 8.2 kgf (1.76 to 18.1 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z09MMM121510
Product Name Hourglass Vibration Mount (Metric)
Application Vibration Isolation
Type Hourglass Mount
Features Threaded Stud
Load Capacity 6.62 lbs (3.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Plastic Leveling Feet - LVA60 / LVE60 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details
Original Series Stud Style - Steel Base/Steel Stud - FP304S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Vibration Isolation Pad Mount - Multiple-Layer-Pads - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolation Pad Mount
View Details