Advanced Antivibration Components - AAC Rectangular Vibration Mounts V12Z06MA2156014

Description
MATERIAL: Base & Stud – Steel, Zinc Plated Isolator Fig. 1 – Natural Rubber / Styrene-Butadiene Fig. 2 – Nitrile Rubber Compound
Datasheet
Description
MATERIAL: Base & Stud – Steel, Zinc Plated Isolator Fig. 1 – Natural Rubber / Styrene-Butadiene Fig. 2 – Nitrile Rubber Compound
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Vibration Mounts - V12Z06MA2156014 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Rectangular Vibration Mounts
V12Z06MA2156014
Rectangular Vibration Mounts V12Z06MA2156014
MATERIAL: Base & Stud – Steel, Zinc Plated Isolator Fig. 1 – Natural Rubber / Styrene-Butadiene Fig. 2 – Nitrile Rubber Compound

MATERIAL: Base & Stud – Steel, Zinc Plated
Isolator Fig. 1 – Natural Rubber / Styrene-Butadiene
Fig. 2 – Nitrile Rubber Compound

Supplier's Site Datasheet

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z06MA2156014
Product Name Rectangular Vibration Mounts
Application Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Load Capacity 3148.74 lbs (1428.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Screw Dampers - SCD - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 51.70 to 101.16 lbs (23.45 to 45.88 kg)
View Details
Toggle Pads - Steel or Steel with Delrin® Pads - P310 - Vlier
Specs
Application Leveling
Type Leveling Pad
Features Stainless Steel; Swivel Heads
View Details
Spring Floor Mounted Seismic Isolator - AMSR-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details