Advanced Antivibration Components - AAC Rectangular Vibration Mount (Metric) V12Z06MA1156014

Description
BASE & STUD: Steel, Zinc Plated ISOLATOR: Fig. 1 – Natural Rubber / Styrene-Butadiene Fig. 2 – Nitrile Rubber Compound FOR LOADS UP TO: 1632 kgf (3598 lb.)
Description
BASE & STUD: Steel, Zinc Plated ISOLATOR: Fig. 1 – Natural Rubber / Styrene-Butadiene Fig. 2 – Nitrile Rubber Compound FOR LOADS UP TO: 1632 kgf (3598 lb.)

Suppliers

Company
Product
Description
Supplier Links
Rectangular Vibration Mount (Metric) - V12Z06MA1156014 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Rectangular Vibration Mount (Metric)
V12Z06MA1156014
Rectangular Vibration Mount (Metric) V12Z06MA1156014
BASE & STUD: Steel, Zinc Plated ISOLATOR: Fig. 1 – Natural Rubber / Styrene-Butadiene Fig. 2 – Nitrile Rubber Compound FOR LOADS UP TO: 1632 kgf (3598 lb.)

BASE & STUD: Steel, Zinc Plated

ISOLATOR: Fig. 1 – Natural Rubber / Styrene-Butadiene

Fig. 2 – Nitrile Rubber Compound

FOR LOADS UP TO: 1632 kgf (3598 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z06MA1156014
Product Name Rectangular Vibration Mount (Metric)
Application Vibration Isolation
Type Compression Mount
Features Threaded Stud
Load Capacity 3148.74 lbs (1428.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Tapped / Tapped) - VD3 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.11 to 741.84 lbs (8.67 to 336.44 kg)
View Details
High Value Series Socket Style - Stainless Steel - HVSSPM10B - Vlier
Specs
Application Leveling
Type Socket
Features Stainless Steel; Swivel Heads
View Details
Spring Floor Mounted Seismic Isolator - AMSR-Isolators-with-Shipping-Block - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details