Advanced Antivibration Components - AAC Frequency Mount (Metric) V10Z24M14545A

Description
HOUSING: Carbon Steel, Zinc Plated ISOLATOR: Nitrile Rubber FOR LOADS UP TO: 3629 kgf (8000 lbs.) APPLICATIONS: • GRINDING MACHINES • LATHES • MILLING MACHINES • PRINTING MACHINES • PRINTING PRESSES FEATURES: • Leveling mount • Stiffness of mount increases with applied load • Most durable and corrosion-resistant • Adjustable up to 1/2" (13) in height. For larger adjustments, use the spacer plates shown on page 3-8
Description
HOUSING: Carbon Steel, Zinc Plated ISOLATOR: Nitrile Rubber FOR LOADS UP TO: 3629 kgf (8000 lbs.) APPLICATIONS: • GRINDING MACHINES • LATHES • MILLING MACHINES • PRINTING MACHINES • PRINTING PRESSES FEATURES: • Leveling mount • Stiffness of mount increases with applied load • Most durable and corrosion-resistant • Adjustable up to 1/2" (13) in height. For larger adjustments, use the spacer plates shown on page 3-8

Suppliers

Company
Product
Description
Supplier Links
Frequency Mount (Metric) - V10Z24M14545A - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Frequency Mount (Metric)
V10Z24M14545A
Frequency Mount (Metric) V10Z24M14545A
HOUSING: Carbon Steel, Zinc Plated ISOLATOR: Nitrile Rubber FOR LOADS UP TO: 3629 kgf (8000 lbs.) APPLICATIONS: • GRINDING MACHINES • LATHES • MILLING MACHINES • PRINTING MACHINES • PRINTING PRESSES FEATURES: • Leveling mount • Stiffness of mount increases with applied load • Most durable and corrosion-resistant • Adjustable up to 1/2" (13) in height. For larger adjustments, use the spacer plates shown on page 3-8

HOUSING: Carbon Steel, Zinc Plated

ISOLATOR: Nitrile Rubber

FOR LOADS UP TO: 3629 kgf (8000 lbs.)

APPLICATIONS:

• GRINDING MACHINES
• LATHES
• MILLING MACHINES
• PRINTING MACHINES
• PRINTING PRESSES

FEATURES:

• Leveling mount
• Stiffness of mount increases with applied load
• Most durable and corrosion-resistant
• Adjustable up to 1/2" (13) in height. For larger adjustments, use the spacer plates shown on page 3-8

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z24M14545A
Product Name Frequency Mount (Metric)
Application Vibration Isolation
Type Compression Mount
Features Threaded Stud
Load Capacity 3629.00 lbs (1645.80 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
End Cap - NDLQ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Leveling
Type Compression Mount
Features Metric
View Details
Original Series Socket Style – Stainless Steel - SSP306B - Vlier
Specs
Application Leveling
Type Socket
Features Stainless Steel; Swivel Heads
View Details
Vibration Isolator - ER-Restraint - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details