Advanced Antivibration Components - AAC Frequency Mount (Metric) V10Z24M10040LDA

Description
HOUSING: Carbon Steel, Zinc Plated ISOLATOR: Nitrile Rubber FOR LOADS UP TO: 861.8 kgf (1900 lb.) APPLICATIONS: • LATHES • PRINTING MACHINES • GRINDING MACHINES FEATURES: • Leveling mount • Stiffness of mount increases with applied load • Most durable and corrosion-resistant • Adjustable up to 13 mm (1/2") in height. For larger adjustments, use the spacer plates shown on page 3-8.
Description
HOUSING: Carbon Steel, Zinc Plated ISOLATOR: Nitrile Rubber FOR LOADS UP TO: 861.8 kgf (1900 lb.) APPLICATIONS: • LATHES • PRINTING MACHINES • GRINDING MACHINES FEATURES: • Leveling mount • Stiffness of mount increases with applied load • Most durable and corrosion-resistant • Adjustable up to 13 mm (1/2") in height. For larger adjustments, use the spacer plates shown on page 3-8.

Suppliers

Company
Product
Description
Supplier Links
Frequency Mount (Metric) - V10Z24M10040LDA - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Frequency Mount (Metric)
V10Z24M10040LDA
Frequency Mount (Metric) V10Z24M10040LDA
HOUSING: Carbon Steel, Zinc Plated ISOLATOR: Nitrile Rubber FOR LOADS UP TO: 861.8 kgf (1900 lb.) APPLICATIONS: • LATHES • PRINTING MACHINES • GRINDING MACHINES FEATURES: • Leveling mount • Stiffness of mount increases with applied load • Most durable and corrosion-resistant • Adjustable up to 13 mm (1/2") in height. For larger adjustments, use the spacer plates shown on page 3-8.

HOUSING: Carbon Steel, Zinc Plated

ISOLATOR: Nitrile Rubber

FOR LOADS UP TO: 861.8 kgf (1900 lb.)

APPLICATIONS:

• LATHES
• PRINTING MACHINES
• GRINDING MACHINES

FEATURES:

• Leveling mount
• Stiffness of mount increases with applied load
• Most durable and corrosion-resistant
• Adjustable up to 13 mm (1/2") in height. For larger adjustments, use the spacer plates shown on page 3-8.

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z24M10040LDA
Product Name Frequency Mount (Metric)
Application Vibration Isolation
Type Compression Mount
Features Threaded Stud
Load Capacity 1000.19 lbs (453.60 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Screw Dampers - SCD - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 51.70 to 101.16 lbs (23.45 to 45.88 kg)
View Details
High Value Series Socket Style w/Elastomer Pad - Steel w/Nickel Finish - HVEP300B3 - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Swivel Heads
View Details
Vibration Isolator - Steel-Dunnage-Platforms - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details