Advanced Antivibration Components - AAC Frequency Mount (Inch) V10Z24-575175A

Description
HOUSING: Carbon Steel, Zinc Plated ISOLATOR: Nitrile Rubber FOR LOADS UP TO: 8000 Pounds (3629 kgf) APPLICATIONS: • GRINDING MACHINES • LATHES • MILLING MACHINES • PRINTING MACHINES • PRINTING PRESSES FEATURES: • Leveling mount • Stiffness of mount increases with applied load • Most durable and corrosion-resistant • Adjustable up to 1/2" (13) in height. For larger adjustments, use the spacer plates shown on page 3-8
Description
HOUSING: Carbon Steel, Zinc Plated ISOLATOR: Nitrile Rubber FOR LOADS UP TO: 8000 Pounds (3629 kgf) APPLICATIONS: • GRINDING MACHINES • LATHES • MILLING MACHINES • PRINTING MACHINES • PRINTING PRESSES FEATURES: • Leveling mount • Stiffness of mount increases with applied load • Most durable and corrosion-resistant • Adjustable up to 1/2" (13) in height. For larger adjustments, use the spacer plates shown on page 3-8

Suppliers

Company
Product
Description
Supplier Links
Frequency Mount (Inch) - V10Z24-575175A - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Frequency Mount (Inch)
V10Z24-575175A
Frequency Mount (Inch) V10Z24-575175A
HOUSING: Carbon Steel, Zinc Plated ISOLATOR: Nitrile Rubber FOR LOADS UP TO: 8000 Pounds (3629 kgf) APPLICATIONS: • GRINDING MACHINES • LATHES • MILLING MACHINES • PRINTING MACHINES • PRINTING PRESSES FEATURES: • Leveling mount • Stiffness of mount increases with applied load • Most durable and corrosion-resistant • Adjustable up to 1/2" (13) in height. For larger adjustments, use the spacer plates shown on page 3-8

HOUSING: Carbon Steel, Zinc Plated

ISOLATOR: Nitrile Rubber

FOR LOADS UP TO: 8000 Pounds (3629 kgf)

APPLICATIONS:

• GRINDING MACHINES
• LATHES
• MILLING MACHINES
• PRINTING MACHINES
• PRINTING PRESSES

FEATURES:

• Leveling mount
• Stiffness of mount increases with applied load
• Most durable and corrosion-resistant
• Adjustable up to 1/2" (13) in height. For larger adjustments, use the spacer plates shown on page 3-8

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z24-575175A
Product Name Frequency Mount (Inch)
Application Vibration Isolation
Type Compression Mount
Features Threaded Stud
Load Capacity 8000.00 lbs (3628.12 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1712576 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 109.37 lbs (49.60 kg)
Thickness 1.18 inch (30.00 mm)
View Details
Original Series Stud Style w/Delrin® Base - Extended Length - Steel - NP301S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
3.94
Specs
Application Vibration Isolation
Thickness 0.28 inch (7.04 mm)
View Details