Advanced Antivibration Components - AAC Mesh Mount - Spring (Inch) V10Z22-7210A

Description
HOUSING: Aluminum Alloy, Anodized EYELETS: Brass, Tin Plated ISOLATOR: Stainless Steel Spring and Mesh FOR LOADS OF: 1.5 to 242 Pounds (0.7 to 110 kgf) TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) WEIGHT: 3.53 - 4.41 oz. (100-125 g) approx. APPLICATIONS: • AIRCRAFT • MOBILE • MARINE • ROTATING MACHINES • CORROSIVE ENVIRONMENT • STAINLESS STEEL MESH
Description
HOUSING: Aluminum Alloy, Anodized EYELETS: Brass, Tin Plated ISOLATOR: Stainless Steel Spring and Mesh FOR LOADS OF: 1.5 to 242 Pounds (0.7 to 110 kgf) TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) WEIGHT: 3.53 - 4.41 oz. (100-125 g) approx. APPLICATIONS: • AIRCRAFT • MOBILE • MARINE • ROTATING MACHINES • CORROSIVE ENVIRONMENT • STAINLESS STEEL MESH

Suppliers

Company
Product
Description
Supplier Links
Mesh Mount - Spring (Inch) - V10Z22-7210A - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Mesh Mount - Spring (Inch)
V10Z22-7210A
Mesh Mount - Spring (Inch) V10Z22-7210A
HOUSING: Aluminum Alloy, Anodized EYELETS: Brass, Tin Plated ISOLATOR: Stainless Steel Spring and Mesh FOR LOADS OF: 1.5 to 242 Pounds (0.7 to 110 kgf) TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) WEIGHT: 3.53 - 4.41 oz. (100-125 g) approx. APPLICATIONS: • AIRCRAFT • MOBILE • MARINE • ROTATING MACHINES • CORROSIVE ENVIRONMENT • STAINLESS STEEL MESH

HOUSING: Aluminum Alloy, Anodized

EYELETS: Brass, Tin Plated

ISOLATOR: Stainless Steel Spring and Mesh

FOR LOADS OF: 1.5 to 242 Pounds (0.7 to 110 kgf)

TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C)

WEIGHT: 3.53 - 4.41 oz. (100-125 g) approx.
APPLICATIONS:

• AIRCRAFT
• MOBILE
• MARINE
• ROTATING MACHINES

• CORROSIVE ENVIRONMENT
• STAINLESS STEEL MESH

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z22-7210A
Product Name Mesh Mount - Spring (Inch)
Application Vibration Isolation
Type Compression Mount; Mesh Mount
Features Anchoring Holes
Load Capacity 72.75 lbs (32.99 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Feet - 1263553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Leveling
Load Capacity 2205.00 lbs (1000.00 kg)
Adjustment Range 6.42 inch (163 mm)
View Details
Original Series Socket Style – Stainless Steel - SSP300B - Vlier
Specs
Application Leveling
Type Socket
Features Stainless Steel; Swivel Heads
View Details
Threaded Leveling Mounts - 32679 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
2.98
Specs
Application Vibration Isolation
Load Capacity 60.00 lbs (27.21 kg)
Thickness 1.00 inch (25.40 mm)
View Details