Advanced Antivibration Components - AAC Mesh Mount - Spring (Inch) V10Z22-7206BL

Description
HOUSING: Aluminum Alloy, Anodized EYELETS: Brass, Tin Plated ISOLATOR: Stainless Steel Spring and Mesh FOR LOADS OF: 1.5 to 242 Pounds (0.7 to 110 kgf) TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) WEIGHT: 3.53 - 4.41 oz. (100-125 g) approx. APPLICATIONS: • AIRCRAFT • MOBILE • MARINE • ROTATING MACHINES • CORROSIVE ENVIRONMENT • STAINLESS STEEL MESH
Description
HOUSING: Aluminum Alloy, Anodized EYELETS: Brass, Tin Plated ISOLATOR: Stainless Steel Spring and Mesh FOR LOADS OF: 1.5 to 242 Pounds (0.7 to 110 kgf) TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) WEIGHT: 3.53 - 4.41 oz. (100-125 g) approx. APPLICATIONS: • AIRCRAFT • MOBILE • MARINE • ROTATING MACHINES • CORROSIVE ENVIRONMENT • STAINLESS STEEL MESH

Suppliers

Company
Product
Description
Supplier Links
Mesh Mount - Spring (Inch) - V10Z22-7206BL - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Mesh Mount - Spring (Inch)
V10Z22-7206BL
Mesh Mount - Spring (Inch) V10Z22-7206BL
HOUSING: Aluminum Alloy, Anodized EYELETS: Brass, Tin Plated ISOLATOR: Stainless Steel Spring and Mesh FOR LOADS OF: 1.5 to 242 Pounds (0.7 to 110 kgf) TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) WEIGHT: 3.53 - 4.41 oz. (100-125 g) approx. APPLICATIONS: • AIRCRAFT • MOBILE • MARINE • ROTATING MACHINES • CORROSIVE ENVIRONMENT • STAINLESS STEEL MESH

HOUSING: Aluminum Alloy, Anodized

EYELETS: Brass, Tin Plated

ISOLATOR: Stainless Steel Spring and Mesh

FOR LOADS OF: 1.5 to 242 Pounds (0.7 to 110 kgf)

TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C)

WEIGHT: 3.53 - 4.41 oz. (100-125 g) approx.
APPLICATIONS:

• AIRCRAFT
• MOBILE
• MARINE
• ROTATING MACHINES

• CORROSIVE ENVIRONMENT
• STAINLESS STEEL MESH

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z22-7206BL
Product Name Mesh Mount - Spring (Inch)
Application Vibration Isolation
Type Compression Mount; Mesh Mount
Features Anchoring Holes
Load Capacity 30.85 lbs (13.99 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1712624 - RS Components, Ltd.
Specs
Application Vibration Isolation
Features Stainless Steel
Load Capacity 149.63 lbs (67.86 kg)
View Details
Original Series Stud Style - Steel Base/Steel Stud - FP308S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Tapped Leveling Pads - 32552 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Pad
Features Metric; Swivel Heads; Threaded Stud
View Details
2.98
Specs
Application Vibration Isolation
Load Capacity 90.00 lbs (40.82 kg)
Thickness 1.01 inch (25.78 mm)
View Details