Advanced Antivibration Components - AAC Mesh Mount - Spring (Inch) V10Z22-7201B

Description
HOUSING: Aluminum Alloy, Anodized EYELETS: Brass, Tin Plated ISOLATOR: Stainless Steel Spring and Mesh FOR LOADS OF: 1.5 to 242 Pounds (0.7 to 110 kgf) TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) WEIGHT: 3.53 - 4.41 oz. (100-125 g) approx. APPLICATIONS: • AIRCRAFT • MOBILE • MARINE • ROTATING MACHINES • CORROSIVE ENVIRONMENT • STAINLESS STEEL MESH
Description
HOUSING: Aluminum Alloy, Anodized EYELETS: Brass, Tin Plated ISOLATOR: Stainless Steel Spring and Mesh FOR LOADS OF: 1.5 to 242 Pounds (0.7 to 110 kgf) TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) WEIGHT: 3.53 - 4.41 oz. (100-125 g) approx. APPLICATIONS: • AIRCRAFT • MOBILE • MARINE • ROTATING MACHINES • CORROSIVE ENVIRONMENT • STAINLESS STEEL MESH

Suppliers

Company
Product
Description
Supplier Links
Mesh Mount - Spring (Inch) - V10Z22-7201B - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Mesh Mount - Spring (Inch)
V10Z22-7201B
Mesh Mount - Spring (Inch) V10Z22-7201B
HOUSING: Aluminum Alloy, Anodized EYELETS: Brass, Tin Plated ISOLATOR: Stainless Steel Spring and Mesh FOR LOADS OF: 1.5 to 242 Pounds (0.7 to 110 kgf) TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) WEIGHT: 3.53 - 4.41 oz. (100-125 g) approx. APPLICATIONS: • AIRCRAFT • MOBILE • MARINE • ROTATING MACHINES • CORROSIVE ENVIRONMENT • STAINLESS STEEL MESH

HOUSING: Aluminum Alloy, Anodized

EYELETS: Brass, Tin Plated

ISOLATOR: Stainless Steel Spring and Mesh

FOR LOADS OF: 1.5 to 242 Pounds (0.7 to 110 kgf)

TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C)

WEIGHT: 3.53 - 4.41 oz. (100-125 g) approx.
APPLICATIONS:

• AIRCRAFT
• MOBILE
• MARINE
• ROTATING MACHINES

• CORROSIVE ENVIRONMENT
• STAINLESS STEEL MESH

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z22-7201B
Product Name Mesh Mount - Spring (Inch)
Application Vibration Isolation
Type Compression Mount; Mesh Mount
Features Anchoring Holes
Load Capacity 2.75 lbs (1.25 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Vibration Damper (Tapped / Tapped) - VD3 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.11 to 741.84 lbs (8.67 to 336.44 kg)
View Details
High Value Series Stud Style w/Elastomer Pad - Stainless Steel - HVESSPM8S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Vibration Isolator - QFFG-Fiberglass-Block - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details