Advanced Antivibration Components - AAC Mesh Mount - Spring (Inch) V10Z19-7015SCL

Description
HOUSING: Aluminum Alloy, Anodized EYELETS: Brass, Tin Plated ISOLATOR: Stainless Steel Spring and Mesh FOR LOADS OF: .5 to 10 Pounds (0.25 to 4.6 kgf) TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) APPLICATIONS: • AIRCRAFT • MOBILE • MARINE • ROTATING MACHINES • CORROSIVE ENVIRONMENT • STAINLESS STEEL MESH
Description
HOUSING: Aluminum Alloy, Anodized EYELETS: Brass, Tin Plated ISOLATOR: Stainless Steel Spring and Mesh FOR LOADS OF: .5 to 10 Pounds (0.25 to 4.6 kgf) TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) APPLICATIONS: • AIRCRAFT • MOBILE • MARINE • ROTATING MACHINES • CORROSIVE ENVIRONMENT • STAINLESS STEEL MESH

Suppliers

Company
Product
Description
Supplier Links
Mesh Mount - Spring (Inch) - V10Z19-7015SCL - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Mesh Mount - Spring (Inch)
V10Z19-7015SCL
Mesh Mount - Spring (Inch) V10Z19-7015SCL
HOUSING: Aluminum Alloy, Anodized EYELETS: Brass, Tin Plated ISOLATOR: Stainless Steel Spring and Mesh FOR LOADS OF: .5 to 10 Pounds (0.25 to 4.6 kgf) TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) APPLICATIONS: • AIRCRAFT • MOBILE • MARINE • ROTATING MACHINES • CORROSIVE ENVIRONMENT • STAINLESS STEEL MESH

HOUSING: Aluminum Alloy, Anodized

EYELETS: Brass, Tin Plated

ISOLATOR: Stainless Steel Spring and Mesh

FOR LOADS OF: .5 to 10 Pounds (0.25 to 4.6 kgf)

TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C)

APPLICATIONS:

• AIRCRAFT
• MOBILE
• MARINE
• ROTATING MACHINES

• CORROSIVE ENVIRONMENT
• STAINLESS STEEL MESH

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z19-7015SCL
Product Name Mesh Mount - Spring (Inch)
Application Vibration Isolation
Type Compression Mount; Mesh Mount
Features Anchoring Holes
Load Capacity 10.10 lbs (4.58 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Anti Vibration Mountings (Single) - TC-VIBY - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 0.00 to 1699.49 lbs (0.00 to 770.74 kg)
View Details
Original Series Stud Style w/Elastomer Pad - Extended Length - Steel - EP305S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
Wall Mounted Seismic Elastomeric Isolator - RDC2-Elastomeric-Isolator - Isotech, Inc.
Specs
Application Vibration Isolation
Type Wall Mounted Seismic Elastomeric Isolator
View Details