HOUSING: Aluminum Alloy, Anodized
EYELETS: Brass, Tin Plated
ISOLATOR: Stainless Steel Spring and Mesh
FOR LOADS OF: .5 to 10 Pounds (0.25 to 4.6 kgf)
TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C)
APPLICATIONS:
| • AIRCRAFT • MOBILE | • MARINE • ROTATING MACHINES |
• CORROSIVE ENVIRONMENT
• STAINLESS STEEL MESH
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V10Z19-7015SAL |
| Product Name | Mesh Mount - Spring (Inch) |
| Application | Vibration Isolation |
| Type | Compression Mount; Mesh Mount |
| Features | Anchoring Holes |
| Load Capacity | 10.10 lbs (4.58 kg) |