Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Inch) V10Z 2-315C (Compression)

Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 56 to 123 pounds (25.4 to 55.8 kgf) FOR SHEAR LOADS OF: 32 to 63 pounds (14.5 to 28.6 kgf)
Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 56 to 123 pounds (25.4 to 55.8 kgf) FOR SHEAR LOADS OF: 32 to 63 pounds (14.5 to 28.6 kgf)

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Inch) - V10Z 2-315C (Compression) - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Inch)
V10Z 2-315C (Compression)
Cylindrical Vibration Mount (Inch) V10Z 2-315C (Compression)
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 56 to 123 pounds (25.4 to 55.8 kgf) FOR SHEAR LOADS OF: 32 to 63 pounds (14.5 to 28.6 kgf)

FASTENER: Steel, Zinc Plated

ISOLATOR: Natural Rubber

FOR COMPRESSION LOADS OF: 56 to 123 pounds (25.4 to 55.8 kgf)

FOR SHEAR LOADS OF: 32 to 63 pounds (14.5 to 28.6 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 2-315C (Compression)
Product Name Cylindrical Vibration Mount (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 115.00 lbs (52.15 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
End Cap - NDLQ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Leveling
Type Compression Mount
Features Metric
View Details
Original Series Socket Style w/Delrin® Base - Steel - NP304B - Vlier
Specs
Application Leveling
Type Socket
Features Swivel Heads
View Details
Spring Floor Mounted Non-Seismic Isolator - BE-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details