FASTENER: Steel, Zinc Plated
ISOLATOR: Natural Rubber
FOR COMPRESSION LOADS OF: 41 to 120 Pounds (18.6 to 54.4 kgf)
FOR SHEAR LOADS OF: 21 to 63 Pounds (9.5 to 28.6 kgf)
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V10Z 2-310D (Shear) |
| Product Name | Cylindrical Vibration Mount (Inch) |
| Application | Vibration Isolation |
| Type | Stud Plate Mount |
| Features | Threaded Stud |
| Load Capacity | 63.00 lbs (28.57 kg) |