Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Inch) V10Z 2-310B (Shear)

Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 41 to 120 Pounds (18.6 to 54.4 kgf) FOR SHEAR LOADS OF: 21 to 63 Pounds (9.5 to 28.6 kgf)
Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 41 to 120 Pounds (18.6 to 54.4 kgf) FOR SHEAR LOADS OF: 21 to 63 Pounds (9.5 to 28.6 kgf)

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Inch) - V10Z 2-310B (Shear) - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Inch)
V10Z 2-310B (Shear)
Cylindrical Vibration Mount (Inch) V10Z 2-310B (Shear)
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 41 to 120 Pounds (18.6 to 54.4 kgf) FOR SHEAR LOADS OF: 21 to 63 Pounds (9.5 to 28.6 kgf)

FASTENER: Steel, Zinc Plated

ISOLATOR: Natural Rubber

FOR COMPRESSION LOADS OF: 41 to 120 Pounds (18.6 to 54.4 kgf)

FOR SHEAR LOADS OF: 21 to 63 Pounds (9.5 to 28.6 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 2-310B (Shear)
Product Name Cylindrical Vibration Mount (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 31.00 lbs (14.06 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1712571 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 38.81 lbs (17.60 kg)
Thickness 0.79 inch (20.00 mm)
View Details
Metal Swivel Base Stud Mount Leveling Foot - HVTL-35N - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Swivel Heads; Threaded Stud
View Details
3.94
Specs
Application Vibration Isolation
Thickness 0.28 inch (7.04 mm)
View Details