Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Inch) V10Z 2-307B

Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 22 to 28.5 Pounds (10 to 12.9 kgf) FOR SHEAR LOADS OF: 8.4 to 11.9 Pounds (3.8 to 5.4 kgf)
Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 22 to 28.5 Pounds (10 to 12.9 kgf) FOR SHEAR LOADS OF: 8.4 to 11.9 Pounds (3.8 to 5.4 kgf)

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Inch) - V10Z 2-307B - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Inch)
V10Z 2-307B
Cylindrical Vibration Mount (Inch) V10Z 2-307B
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 22 to 28.5 Pounds (10 to 12.9 kgf) FOR SHEAR LOADS OF: 8.4 to 11.9 Pounds (3.8 to 5.4 kgf)

FASTENER: Steel, Zinc Plated

ISOLATOR: Natural Rubber

FOR COMPRESSION LOADS OF: 22 to 28.5 Pounds (10 to 12.9 kgf)

FOR SHEAR LOADS OF: 8.4 to 11.9 Pounds (3.8 to 5.4 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 2-307B
Product Name Cylindrical Vibration Mount (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 28.50 lbs (12.93 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1712645 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 396.90 lbs (180.00 kg)
Thickness 1.69 inch (43.00 mm)
View Details
High Value Series Stud Style Extended Length - Stainless Steel - HVSSP305S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Threaded Leveling Mounts - 32673 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
1.68
Specs
Application Vibration Isolation
Load Capacity 20.00 lbs (9.07 kg)
Thickness 0.75 inch (19.05 mm)
View Details