Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Inch) V10Z 2-306C1 (Shear)

Description
FASTENER: Steel, Zinc Plated ISOLATOR: Neoprene FOR COMPRESSION LOADS OF: 33 to 60 Pounds (15 to 27.2 kgf) FOR SHEAR LOADS OF: 18 to 34 Pounds (8.2 to 15.4 kgf) • OIL-RESISTANT ELASTOMER
Description
FASTENER: Steel, Zinc Plated ISOLATOR: Neoprene FOR COMPRESSION LOADS OF: 33 to 60 Pounds (15 to 27.2 kgf) FOR SHEAR LOADS OF: 18 to 34 Pounds (8.2 to 15.4 kgf) • OIL-RESISTANT ELASTOMER

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Inch) - V10Z 2-306C1 (Shear) - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Inch)
V10Z 2-306C1 (Shear)
Cylindrical Vibration Mount (Inch) V10Z 2-306C1 (Shear)
FASTENER: Steel, Zinc Plated ISOLATOR: Neoprene FOR COMPRESSION LOADS OF: 33 to 60 Pounds (15 to 27.2 kgf) FOR SHEAR LOADS OF: 18 to 34 Pounds (8.2 to 15.4 kgf) • OIL-RESISTANT ELASTOMER

FASTENER: Steel, Zinc Plated

ISOLATOR: Neoprene

FOR COMPRESSION LOADS OF: 33 to 60 Pounds (15 to 27.2 kgf)

FOR SHEAR LOADS OF: 18 to 34 Pounds (8.2 to 15.4 kgf)

• OIL-RESISTANT ELASTOMER

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 2-306C1 (Shear)
Product Name Cylindrical Vibration Mount (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 34.00 lbs (15.42 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Isolator - WR28-900-08 - Enidine Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
Features Anchoring Holes; Metric (optional feature); Oil Resistant; Stainless Steel; RoHS Compliant
View Details
Type A Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 6.00 to 45.00 inch (152 to 1143 mm)
View Details
LEVELING GLIDE - MKR-N50M10 - MKR-N50M10 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Threaded Stud
View Details
Wall Mounted Seismic Elastomeric Isolator - RDC2-Elastomeric-Isolator - Isotech, Inc.
Specs
Application Vibration Isolation
Type Wall Mounted Seismic Elastomeric Isolator
View Details