Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Inch) V10Z 2-306A (Shear)

Description
FASTENER: Steel, Zinc Plated ISOLATOR: Neoprene FOR COMPRESSION LOADS OF: 33 to 60 Pounds (15 to 27.2 kgf) FOR SHEAR LOADS OF: 18 to 34 Pounds (8.2 to 15.4 kgf) • OIL-RESISTANT ELASTOMER
Description
FASTENER: Steel, Zinc Plated ISOLATOR: Neoprene FOR COMPRESSION LOADS OF: 33 to 60 Pounds (15 to 27.2 kgf) FOR SHEAR LOADS OF: 18 to 34 Pounds (8.2 to 15.4 kgf) • OIL-RESISTANT ELASTOMER

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Inch) - V10Z 2-306A (Shear) - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Inch)
V10Z 2-306A (Shear)
Cylindrical Vibration Mount (Inch) V10Z 2-306A (Shear)
FASTENER: Steel, Zinc Plated ISOLATOR: Neoprene FOR COMPRESSION LOADS OF: 33 to 60 Pounds (15 to 27.2 kgf) FOR SHEAR LOADS OF: 18 to 34 Pounds (8.2 to 15.4 kgf) • OIL-RESISTANT ELASTOMER

FASTENER: Steel, Zinc Plated

ISOLATOR: Neoprene

FOR COMPRESSION LOADS OF: 33 to 60 Pounds (15 to 27.2 kgf)

FOR SHEAR LOADS OF: 18 to 34 Pounds (8.2 to 15.4 kgf)

• OIL-RESISTANT ELASTOMER

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 2-306A (Shear)
Product Name Cylindrical Vibration Mount (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 18.00 lbs (8.16 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mountings (Single) - TC-VIBY - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 0.00 to 1699.49 lbs (0.00 to 770.74 kg)
View Details
High Value Series Socket Style - Steel w/Nickel Finish - HVP308B3 - Vlier
Specs
Application Leveling
Type Socket
Features Swivel Heads
View Details
Vibration Isolator - R7300-Isolation-Rails - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details