Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Inch) V10Z 2-305D (Shear)

Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 40 to 75 Pounds (18.1 to 34 kgf) FOR SHEAR LOADS OF: 19 to 42 Pounds (8.6 to 19.1 kgf)
Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 40 to 75 Pounds (18.1 to 34 kgf) FOR SHEAR LOADS OF: 19 to 42 Pounds (8.6 to 19.1 kgf)

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Inch) - V10Z 2-305D (Shear) - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Inch)
V10Z 2-305D (Shear)
Cylindrical Vibration Mount (Inch) V10Z 2-305D (Shear)
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 40 to 75 Pounds (18.1 to 34 kgf) FOR SHEAR LOADS OF: 19 to 42 Pounds (8.6 to 19.1 kgf)

FASTENER: Steel, Zinc Plated

ISOLATOR: Natural Rubber

FOR COMPRESSION LOADS OF: 40 to 75 Pounds (18.1 to 34 kgf)

FOR SHEAR LOADS OF: 19 to 42 Pounds (8.6 to 19.1 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 2-305D (Shear)
Product Name Cylindrical Vibration Mount (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 42.00 lbs (19.05 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1265952 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 78.50 lbs (35.60 kg)
Thickness 0.87 inch (22.00 mm)
View Details
Metal Swivel Base Stud Mount Leveling Foot - HVTLE-5SS - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Stainless Steel; Swivel Heads; Threaded Stud
View Details
Leveling Base Mount, 500lbs Min. Load, 1000lbs. Max Load, Material: Steel. - A10Z25-LM5 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 1000.00 lbs (453.51 kg)
View Details