Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Inch) V10Z 2-302C

Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF : 4.9 TO 13.3 POUNDS (2.2 TO 6 kgf) FOR SHEAR LOADS OF : 2.7 TO 6.4 POUNDS (1.2 TO 2.9 kgf)
Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF : 4.9 TO 13.3 POUNDS (2.2 TO 6 kgf) FOR SHEAR LOADS OF : 2.7 TO 6.4 POUNDS (1.2 TO 2.9 kgf)

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Inch) - V10Z 2-302C - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Inch)
V10Z 2-302C
Cylindrical Vibration Mount (Inch) V10Z 2-302C
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF : 4.9 TO 13.3 POUNDS (2.2 TO 6 kgf) FOR SHEAR LOADS OF : 2.7 TO 6.4 POUNDS (1.2 TO 2.9 kgf)

FASTENER: Steel, Zinc Plated

ISOLATOR: Natural Rubber

FOR COMPRESSION LOADS OF : 4.9 TO 13.3 POUNDS (2.2 TO 6 kgf)

FOR SHEAR LOADS OF : 2.7 TO 6.4 POUNDS (1.2 TO 2.9 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 2-302C
Product Name Cylindrical Vibration Mount (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 10.40 lbs (4.72 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1712636 - RS Components, Ltd.
Specs
Application Vibration Isolation
Features Stainless Steel
Load Capacity 895.63 lbs (406.18 kg)
View Details
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 3/4-10 Threads, 3.00 in Base Diameter - HVTLE-35 - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Swivel Heads; Threaded Stud
View Details
2.34
Specs
Application Vibration Isolation
Load Capacity 6.00 lbs (2.72 kg)
Thickness 0.63 inch (16.00 mm)
View Details