Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Inch) V10Z 2-301D (Shear)

Description
FASTENER: Hardened Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 8 to 25 Pounds (3.6 to 11.3 kgf) FOR SHEAR LOADS OF: 4.4 to 12.5 Pounds (2 to 5.7 kgf)
Description
FASTENER: Hardened Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 8 to 25 Pounds (3.6 to 11.3 kgf) FOR SHEAR LOADS OF: 4.4 to 12.5 Pounds (2 to 5.7 kgf)

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Inch) - V10Z 2-301D (Shear) - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Inch)
V10Z 2-301D (Shear)
Cylindrical Vibration Mount (Inch) V10Z 2-301D (Shear)
FASTENER: Hardened Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 8 to 25 Pounds (3.6 to 11.3 kgf) FOR SHEAR LOADS OF: 4.4 to 12.5 Pounds (2 to 5.7 kgf)

FASTENER: Hardened Steel, Zinc Plated

ISOLATOR: Natural Rubber

FOR COMPRESSION LOADS OF: 8 to 25 Pounds (3.6 to 11.3 kgf)

FOR SHEAR LOADS OF: 4.4 to 12.5 Pounds (2 to 5.7 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 2-301D (Shear)
Product Name Cylindrical Vibration Mount (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 12.50 lbs (5.67 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1263582 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 379.26 lbs (172.00 kg)
Thickness 2.05 inch (52.00 mm)
View Details
High Value Series Stud Style - Stainless Steel - HVSSP300S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Solo Unitized Center Bolt Mount, 200lbs Nominal Load Rating, 0.035in. Nominal Deflection Rating, 1.25in. Diameter. Material: Natural Rubber. - A10Z42-4040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 1.30 inch (33.02 mm)
View Details