Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Inch) V10Z 2-300C (Shear)

Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 33 to 79 Pounds (15 to 35.8 kgf) FOR SHEAR LOADS OF: 18 to 40 Pounds (8.2 to 18.1 kgf)
Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 33 to 79 Pounds (15 to 35.8 kgf) FOR SHEAR LOADS OF: 18 to 40 Pounds (8.2 to 18.1 kgf)

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Inch) - V10Z 2-300C (Shear) - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Inch)
V10Z 2-300C (Shear)
Cylindrical Vibration Mount (Inch) V10Z 2-300C (Shear)
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 33 to 79 Pounds (15 to 35.8 kgf) FOR SHEAR LOADS OF: 18 to 40 Pounds (8.2 to 18.1 kgf)

FASTENER: Steel, Zinc Plated

ISOLATOR: Natural Rubber

FOR COMPRESSION LOADS OF: 33 to 79 Pounds (15 to 35.8 kgf)

FOR SHEAR LOADS OF: 18 to 40 Pounds (8.2 to 18.1 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 2-300C (Shear)
Product Name Cylindrical Vibration Mount (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 34.00 lbs (15.42 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1623225 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 81.14 lbs (36.80 kg)
Thickness 0.79 inch (20.00 mm)
View Details
Original Series Stud Style w/Elastomer Pad - Extended Length - Steel - EP305S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
1.68
Specs
Application Vibration Isolation
Load Capacity 20.00 lbs (9.07 kg)
Thickness 0.75 inch (19.05 mm)
View Details