Advanced Antivibration Components - AAC Square Vibration Mount (Inch) V10Z 1-323D

Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 6.8 to 14.5 Pounds (3 to 6.6 kgf) FOR SHEAR LOADS OF: 2.8 to 7.3 Pounds (1.3 to 3.3 kgf)
Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 6.8 to 14.5 Pounds (3 to 6.6 kgf) FOR SHEAR LOADS OF: 2.8 to 7.3 Pounds (1.3 to 3.3 kgf)

Suppliers

Company
Product
Description
Supplier Links
Square Vibration Mount (Inch) - V10Z 1-323D - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Square Vibration Mount (Inch)
V10Z 1-323D
Square Vibration Mount (Inch) V10Z 1-323D
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 6.8 to 14.5 Pounds (3 to 6.6 kgf) FOR SHEAR LOADS OF: 2.8 to 7.3 Pounds (1.3 to 3.3 kgf)

FASTENER: Steel, Zinc Plated

ISOLATOR: Natural Rubber

FOR COMPRESSION LOADS OF: 6.8 to 14.5 Pounds (3 to 6.6 kgf)

FOR SHEAR LOADS OF: 2.8 to 7.3 Pounds (1.3 to 3.3 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 1-323D
Product Name Square Vibration Mount (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 14.50 lbs (6.58 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Feet - 1263552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Leveling
Load Capacity 6615.00 lbs (3000.00 kg)
Adjustment Range 6.69 inch (170 mm)
View Details
Metal Swivel Base Stud Mount Leveling Foot - HVTLE-5 - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Swivel Heads; Threaded Stud
View Details
Threaded Leveling Mounts - 32626 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
1.172
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 10.00 lbs (4.54 kg)
View Details