FASTENER: Steel, Zinc Plated
ISOLATOR: Natural Rubber
FOR COMPRESSION LOADS OF: 6.8 to 14.5 Pounds (3 to 6.6 kgf)
FOR SHEAR LOADS OF: 2.8 to 7.3 Pounds (1.3 to 3.3 kgf)
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V10Z 1-323A |
| Product Name | Square Vibration Mount (Inch) |
| Application | Vibration Isolation |
| Type | Stud Plate Mount |
| Features | Threaded Stud |
| Load Capacity | 6.80 lbs (3.08 kg) |