Advanced Antivibration Components - AAC Square Vibration Mount (Inch) V10Z 1-322D

Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 6.6 to 15.4 Pounds (3 to 7 kgf) FOR SHEAR LOADS OF: 4.4 to 9.9 Pounds (2 to 4.5 kgf)
Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 6.6 to 15.4 Pounds (3 to 7 kgf) FOR SHEAR LOADS OF: 4.4 to 9.9 Pounds (2 to 4.5 kgf)

Suppliers

Company
Product
Description
Supplier Links
Square Vibration Mount (Inch) - V10Z 1-322D - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Square Vibration Mount (Inch)
V10Z 1-322D
Square Vibration Mount (Inch) V10Z 1-322D
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 6.6 to 15.4 Pounds (3 to 7 kgf) FOR SHEAR LOADS OF: 4.4 to 9.9 Pounds (2 to 4.5 kgf)

FASTENER: Steel, Zinc Plated

ISOLATOR: Natural Rubber

FOR COMPRESSION LOADS OF: 6.6 to 15.4 Pounds (3 to 7 kgf)

FOR SHEAR LOADS OF: 4.4 to 9.9 Pounds (2 to 4.5 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 1-322D
Product Name Square Vibration Mount (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 15.40 lbs (6.98 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Type B Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 6.00 to 45.00 inch (152 to 1143 mm)
View Details
Plastic Leveling Feet - LVA60 / LVE60 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details
Vibration Isolation Table -  - Links-Japan, LLC
Specs
Application Vibration Isolation
View Details