FASTENER: Steel, Zinc Plated
ISOLATOR: Natural Rubber
FOR COMPRESSION LOADS OF: 5.1 to 13.8 pounds (2.3 to 6.3 kgf)
FOR SHEAR LOADS OF: 2.6 to 7.1 pounds (1.2 to 3.2 kgf )
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V10Z 1-321C |
| Product Name | Square Vibration Mount (Inch) |
| Application | Vibration Isolation |
| Type | Stud Plate Mount |
| Features | Threaded Stud |
| Load Capacity | 11.10 lbs (5.03 kg) |