Advanced Antivibration Components - AAC Rubber Feet (Metric) V10R88M16106

Description
BUMPER: Natural Rubber APPLICATIONS: • MACHINE TOOLS • OFFICE AUTOMATION APPLIANCES • HOME APPLIANCES • TRANSPORT MACHINES FEATURES: • Easy to install • Simply press the foot into a hole to fix • Creates an instant cushion
Description
BUMPER: Natural Rubber APPLICATIONS: • MACHINE TOOLS • OFFICE AUTOMATION APPLIANCES • HOME APPLIANCES • TRANSPORT MACHINES FEATURES: • Easy to install • Simply press the foot into a hole to fix • Creates an instant cushion

Suppliers

Company
Product
Description
Supplier Links
Rubber Feet (Metric) - V10R88M16106 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Rubber Feet (Metric)
V10R88M16106
Rubber Feet (Metric) V10R88M16106
BUMPER: Natural Rubber APPLICATIONS: • MACHINE TOOLS • OFFICE AUTOMATION APPLIANCES • HOME APPLIANCES • TRANSPORT MACHINES FEATURES: • Easy to install • Simply press the foot into a hole to fix • Creates an instant cushion

BUMPER: Natural Rubber

APPLICATIONS:

• MACHINE TOOLS
• OFFICE AUTOMATION APPLIANCES
• HOME APPLIANCES
• TRANSPORT MACHINES

FEATURES:

• Easy to install
• Simply press the foot into a hole to fix
• Creates an instant cushion

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10R88M16106
Product Name Rubber Feet (Metric)
Application Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Thickness 0.42 inch (10.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1263865 - RS Components, Ltd.
Specs
Application Vibration Isolation
Features Stainless Steel
Thickness 0.79 inch (20.00 mm)
View Details
Original Series Socket Style - Steel Base & Socket - FP306B - Vlier
Specs
Application Leveling
Type Socket
Features Swivel Heads
View Details
Adjustable Clamp Heels - 47201 - Jergens, Inc.
Specs
Features Metric; Threaded Stud
View Details
.813
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Universal Mount
Load Capacity 4.00 lbs (1.81 kg)
View Details