MOUNT: Natural Rubber (55-60 Shore A Black)
• 100% RUBBER
• HOLE FOR EASY INSTALLATION
• GREAT FOR IMPACT LOADS
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V10R79MPA10060 |
| Product Name | Rubber Mount - Square Anti Vibration Pad |
| Application | Vibration Isolation |
| Type | Compression Mount |
| Features | Anchoring Holes |
| Load Capacity | 3307.50 lbs (1500.00 kg) |