Advanced Antivibration Components - AAC Anti Vibration Pad - Single Ribbed V10R78MS300-10N

Description
PAD: Natural Black Rubber (Ozone-Resistant Rubber) • VERSATILE • SMALL FOOTPRINT
Description
PAD: Natural Black Rubber (Ozone-Resistant Rubber) • VERSATILE • SMALL FOOTPRINT

Suppliers

Company
Product
Description
Supplier Links
Anti Vibration Pad - Single Ribbed - V10R78MS300-10N - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Anti Vibration Pad - Single Ribbed
V10R78MS300-10N
Anti Vibration Pad - Single Ribbed V10R78MS300-10N
PAD: Natural Black Rubber (Ozone-Resistant Rubber) • VERSATILE • SMALL FOOTPRINT

PAD: Natural Black Rubber (Ozone-Resistant Rubber)

• VERSATILE
• SMALL FOOTPRINT

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10R78MS300-10N
Product Name Anti Vibration Pad - Single Ribbed
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1264906 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 149.63 lbs (67.86 kg)
Thickness 0.79 inch (20.00 mm)
View Details
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/4-20 Threads, 1.00 in Base Diameter - HVTLE-15N - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Swivel Heads; Threaded Stud
View Details
Flat Feet - 19353 - Jergens, Inc.
Jergens, Inc.
Specs
Features Metric
View Details
2.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Universal Mount
Load Capacity 250.00 lbs (113.38 kg)
View Details