PAD: A compound of two layers of tough vinyl chloride elastomeric resin bonded to both sides of a strong reinforcing core of monofilament fiberglass and fused in a special process.
COLOR: Orange
COEFFICIENT OF FRICTION: .8
FOR STANDARD LOADS OF: 50 to 100 psi (3.5 to 7 kgf/cm2)
TEMPERATURE RANGE: -50°F to +230°F (-45.6°C to 110°C)
NATURAL FREQUENCY vs TEMP AT 100 PSI (7 kgf/cm2):
| -50°F (-45.6°C) Room Temperature +230°F (110°C) |
fn = 24 Hz |
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V10R10-48 |
| Product Name | Anti Vibration Iso-Pad |
| Application | Vibration Isolation |