Advanced Antivibration Components - AAC Finger-Flex Mount V10R 4-1509D

Description
MOUNT: Natural Rubber FOR LOADS OF: 120 to 350 Pounds (54.4 to 158.8 kgf)
Description
MOUNT: Natural Rubber FOR LOADS OF: 120 to 350 Pounds (54.4 to 158.8 kgf)

Suppliers

Company
Product
Description
Supplier Links
Finger-Flex Mount - V10R 4-1509D - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Finger-Flex Mount
V10R 4-1509D
Finger-Flex Mount V10R 4-1509D
MOUNT: Natural Rubber FOR LOADS OF: 120 to 350 Pounds (54.4 to 158.8 kgf)

MOUNT: Natural Rubber

FOR LOADS OF: 120 to 350 Pounds (54.4 to 158.8 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10R 4-1509D
Product Name Finger-Flex Mount
Application Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Load Capacity 350.00 lbs (158.73 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Fixed Damper - FD - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Mount Size (To Machine) 0.35 to 0.79 inch (9.00 to 20.00 mm)
View Details
High Value Series Stud Style - Steel w/Gold Chromate Finish - HVP298S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Machinery Vibration Pad -  - Isotech, Inc.
Specs
Application Vibration Isolation
Type Machinery Vibration Pad
View Details