Advanced Antivibration Components - AAC Finger-Flex Mount V10R 4-1508D

Description
MOUNT: Natural Rubber FOR LOADS OF: 120 to 350 Pounds (54.4 to 158.8 kgf)
Description
MOUNT: Natural Rubber FOR LOADS OF: 120 to 350 Pounds (54.4 to 158.8 kgf)

Suppliers

Company
Product
Description
Supplier Links
Finger-Flex Mount - V10R 4-1508D - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Finger-Flex Mount
V10R 4-1508D
Finger-Flex Mount V10R 4-1508D
MOUNT: Natural Rubber FOR LOADS OF: 120 to 350 Pounds (54.4 to 158.8 kgf)

MOUNT: Natural Rubber

FOR LOADS OF: 120 to 350 Pounds (54.4 to 158.8 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10R 4-1508D
Product Name Finger-Flex Mount
Application Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Load Capacity 350.00 lbs (158.73 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Plastic Leveling Feet - LVA100 / LVE100 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details
Original Series Socket Style w/Elastomer Pad - Stainless Steel - ESSP298B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Stainless Steel; Swivel Heads
View Details
Ceiling Mounted Vibration Hanger - Rod-Stiffeners - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details