Advanced Antivibration Components - AAC Finger-Flex Mount V10R 4-1503D

Description
MOUNT: Natural Rubber FOR LOADS UP OF: 10 to 25 Pounds (4.5 to 11.3 kgf)
Description
MOUNT: Natural Rubber FOR LOADS UP OF: 10 to 25 Pounds (4.5 to 11.3 kgf)

Suppliers

Company
Product
Description
Supplier Links
Finger-Flex Mount - V10R 4-1503D - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Finger-Flex Mount
V10R 4-1503D
Finger-Flex Mount V10R 4-1503D
MOUNT: Natural Rubber FOR LOADS UP OF: 10 to 25 Pounds (4.5 to 11.3 kgf)

MOUNT: Natural Rubber

FOR LOADS UP OF: 10 to 25 Pounds (4.5 to 11.3 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10R 4-1503D
Product Name Finger-Flex Mount
Application Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Load Capacity 25.00 lbs (11.34 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
End Cap - NDEQ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Leveling
Type Compression Mount
Features Metric
View Details
Original Series Stud Style w/Delrin® Base - Steel - NPM12S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Wire Rope Isolator - HCWR-Jack-up-Wire-Rope-Floor-Isolator - Isotech, Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
View Details