Advanced Antivibration Components - AAC Finger-Flex Mount V10R 4-1502B

Description
MOUNT: Natural Rubber FOR LOADS UP OF: 10 to 25 Pounds (4.5 to 11.3 kgf)
Description
MOUNT: Natural Rubber FOR LOADS UP OF: 10 to 25 Pounds (4.5 to 11.3 kgf)

Suppliers

Company
Product
Description
Supplier Links
Finger-Flex Mount - V10R 4-1502B - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Finger-Flex Mount
V10R 4-1502B
Finger-Flex Mount V10R 4-1502B
MOUNT: Natural Rubber FOR LOADS UP OF: 10 to 25 Pounds (4.5 to 11.3 kgf)

MOUNT: Natural Rubber

FOR LOADS UP OF: 10 to 25 Pounds (4.5 to 11.3 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10R 4-1502B
Product Name Finger-Flex Mount
Application Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Load Capacity 13.00 lbs (5.90 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Feet - 1263562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Leveling
Load Capacity 2205.00 lbs (1000.00 kg)
Adjustment Range 7.28 inch (185 mm)
View Details
Socket Mount Leveling Feet - HVL-3N - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Socket
Features Swivel Heads
View Details
Flat Feet - 19353 - Jergens, Inc.
Jergens, Inc.
Specs
Features Metric
View Details
Cylindrical Mount, 329.2N Max. Compression Load, 182.4N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M311BM08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 74.00 lbs (33.56 kg)
View Details