Advanced Antivibration Components - AAC Finger-Flex Mount V10R 4-1501D

Description
MOUNT: Natural Rubber FOR LOADS UP OF: 4 to 12 Pounds (1.8 to 5.4 kgf)
Description
MOUNT: Natural Rubber FOR LOADS UP OF: 4 to 12 Pounds (1.8 to 5.4 kgf)

Suppliers

Company
Product
Description
Supplier Links
Finger-Flex Mount - V10R 4-1501D - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Finger-Flex Mount
V10R 4-1501D
Finger-Flex Mount V10R 4-1501D
MOUNT: Natural Rubber FOR LOADS UP OF: 4 to 12 Pounds (1.8 to 5.4 kgf)

MOUNT: Natural Rubber

FOR LOADS UP OF: 4 to 12 Pounds (1.8 to 5.4 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10R 4-1501D
Product Name Finger-Flex Mount
Application Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Load Capacity 12.00 lbs (5.44 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1263929 - RS Components, Ltd.
Specs
Application Vibration Isolation
Features Stainless Steel
Load Capacity 65.05 lbs (29.50 kg)
View Details
Original Series Socket Style – Stainless Steel - SSPM24B - Vlier
Specs
Application Leveling
Type Socket
Features Stainless Steel; Swivel Heads
View Details
1.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 19.00 lbs (8.62 kg)
View Details