MOUNT: Natural Rubber
FOR LOADS UP OF: 4 to 12 Pounds (1.8 to 5.4 kgf)
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V10R 4-1501C |
| Product Name | Finger-Flex Mount |
| Application | Vibration Isolation |
| Type | Compression Mount |
| Features | Anchoring Holes |
| Load Capacity | 9.00 lbs (4.08 kg) |