Advanced Antivibration Components - AAC Finger-Flex Mount V10R 4-1500A

Description
MOUNT: Natural Rubber FOR LOADS UP OF: 4 to 12 Pounds (1.8 to 5.4 kgf)
Description
MOUNT: Natural Rubber FOR LOADS UP OF: 4 to 12 Pounds (1.8 to 5.4 kgf)

Suppliers

Company
Product
Description
Supplier Links
Finger-Flex Mount - V10R 4-1500A - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Finger-Flex Mount
V10R 4-1500A
Finger-Flex Mount V10R 4-1500A
MOUNT: Natural Rubber FOR LOADS UP OF: 4 to 12 Pounds (1.8 to 5.4 kgf)

MOUNT: Natural Rubber

FOR LOADS UP OF: 4 to 12 Pounds (1.8 to 5.4 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10R 4-1500A
Product Name Finger-Flex Mount
Application Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Load Capacity 4.00 lbs (1.81 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Sud / Tapped) - VD2 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 19.11 to 3153.94 lbs (8.67 to 1430.36 kg)
View Details
Original Series Stud Style – Stainless Steel Base - Stainless Steel Stud - SSPM24S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Ceiling Mounted Vibration Hanger - URCR-Retrofit-Restraint-Clips - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details