Advanced Antivibration Components - AAC Spring Mount - Single Hole Type (Inch) V10C18-MF237606

Description
MOUNTING PLATES: Steel, Zinc Plated SPRINGS: Spring Steel Wire TEMPERATURE RANGE: -76°F to +302°F (-60°C to +150°C) • ALL METAL
Description
MOUNTING PLATES: Steel, Zinc Plated SPRINGS: Spring Steel Wire TEMPERATURE RANGE: -76°F to +302°F (-60°C to +150°C) • ALL METAL

Suppliers

Company
Product
Description
Supplier Links
Spring Mount - Single Hole Type (Inch) - V10C18-MF237606 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Spring Mount - Single Hole Type (Inch)
V10C18-MF237606
Spring Mount - Single Hole Type (Inch) V10C18-MF237606
MOUNTING PLATES: Steel, Zinc Plated SPRINGS: Spring Steel Wire TEMPERATURE RANGE: -76°F to +302°F (-60°C to +150°C) • ALL METAL

MOUNTING PLATES: Steel, Zinc Plated

SPRINGS: Spring Steel Wire

TEMPERATURE RANGE: -76°F to +302°F (-60°C to +150°C)

• ALL METAL

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10C18-MF237606
Product Name Spring Mount - Single Hole Type (Inch)
Application Vibration Isolation
Type Steel Spring
Features Anchoring Holes
Load Capacity 6.00 lbs (2.72 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Anti Vibration Mountings (Single) - TC-VIBY - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 0.00 to 1699.49 lbs (0.00 to 770.74 kg)
View Details
Original Series Stud Style w/Delrin® Base - Stainless Steel - SSNP306S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Ceiling Mounted Vibration Hanger - HR-Elastomeric-Hangers - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details